FPGA Configuration Flash Memory Product overview: EPCQ512ASI16N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ512ASI16N can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 844072-EPCQ512ASI16N
Series: EPCQ
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Other Part Number: 544-3463-5, 974769, EPCQ512ASI16N-ND
IC QUAD-SERIAL CONFIG DEVICE 512
IC QUAD-SERIAL CONFIG DEVICE 512
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 697-EPCQ512ASI16N | 844072-EPCQ512ASI16N | EPCQ512ASI16N | EPCQ512ASI16N |
| Product Name | FPGA Programmable Logic Device | Memory - Memory - Configuration Proms for FPGAs - EPCQ512ASI16N | Configuration Proms for FPGAs | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |