FPGA - Configuration Memory Product overview: EPCQ128ASI16N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQ128ASI16N can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 803116-EPCQ128ASI16N
Packaging: Tube
Memory Size: 128Mb
Programmable Type: In System Programmable
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 44
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC CONFIG DEVICE 128MBIT 16SOIC
FPGA - Configuration Memory
IC CONFIG DEVICE 128MBIT 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 697-EPCQ128ASI16N | 803116-EPCQ128ASI16N | EPCQ128ASI16N | EPCQ128ASI16N | EPCQ128ASI16N |
| Product Name | FPGA Programmable Logic Device | Memory - Memory - Configuration Proms for FPGAs - EPCQ128ASI16N | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | FPGA - Configuration Memory | Configuration Proms for FPGAs |
| Package Type | Other; Tube | SOIC | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | |
| Internal Frequency | 100 MHz | ||||
| Supply Voltage | Other; 3.3 V | Other; 2.7V ~ 3.6V | 3.6V; Other | Other; 2.7V ~ 3.6V |