Manufacturer: Altera
Win Source Part Number: 084835-EPC8QI100N
Packaging: Tray
Memory Size: 8Mb
Programmable Type: In System Programmable
Family Name: EPC8
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): EPC8QI100; EPC8QC100N; EPC8QC100;
Introduction Date: August 16, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Configuration Memory, 512KX16, Parallel, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: EPC8QI100N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC8QI100N can be used for catalog matching and distributor lookup.
IC CONFIG DEVICE 8MBIT 100QFP
IC CONFIG DEVICE 8MBIT 100QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) |
| Product Number | 084835-EPC8QI100N | 697-EPC8QI100N | EPC8QI100N | EPC8QI100N | EPC8QI100N |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - EPC8QI100N | FPGA Programmable Logic Device | Configuration Proms for FPGAs | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | Configuration Device 100-Pin PQFP |
| Package Type | QFP; Other; 100-PQFP (14x20) | Other; PQFP | QFP; Other; 100-BQFP | QFP | PQFP; Other; PQFP |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3.3V | Other; 3V ~ 3.6V | 3.6V; Other | |
| I/O Interface | Serial |