Intel Corporation
Configuration PROMs for FPGAs
EPC8QC100DM
Description
IC CONFIG DEVICE
Request a Quote
Email Supplier
Datasheet
Description
IC CONFIG DEVICE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
EPC8QC100DM-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 3V
Operating Temperature
-20 C (-4 F)
Pins
18 #
View Details
Device Type
Front End
Package Type
24-QFN Exposed Pad
Pins
24 #
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Front End
Package Type
24-VFQFN Exposed Pad
Pins
24 #
View Details
2 suppliers