Intel Corporation Configuration PROMs for FPGAs EPC2TI32

Description
IC CONFIG DEVICE 1.6MBIT 32TQFP
Request a Quote Datasheet
Description
IC CONFIG DEVICE 1.6MBIT 32TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configuration PROMs for FPGAs - 544-1236-ND - DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
544-1236-ND
Configuration PROMs for FPGAs 544-1236-ND
IC CONFIG DEVICE 1.6MBIT 32TQFP

IC CONFIG DEVICE 1.6MBIT 32TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 544-1236-ND
Product Name Configuration PROMs for FPGAs
Supply Voltage Other; 3V ~ 3.6V, 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32177-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers