Manufacturer: Altera
Win Source Part Number: 081114-EPC1LC20N
Packaging: Tube/Rail
Memory Size: 1Mb
Programmable Type: OTP
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
1Mb Serial SRAM FPGA Config Memory, PLCC, 5V, 8MHz Product overview: EPC1LC20N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5V, 8MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1Mb, 5V, 8MHz, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPC1LC20N can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CONFIG DEVICE 1MBIT 20PLCC
IC CONFIG DEVICE 1MBIT 20PLCC
IC FPGA CONFIGURATION DEVICE LCC-20 - More Details
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 081114-EPC1LC20N | 697-EPC1LC20N | EPC1LC20N | EPC1LC20N | EPC1LC20N | 386-EPC1LC20N |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - EPC1LC20N | 1Mb 5V 8MHz FPGA Programmable Logic Device | Configuration Device 20-Pin PLCC | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | Configuration Proms for FPGAs | IC FPGA CONFIGURATION DEVICE LCC-20 - More Details |
| Package Type | PLCC; Other; 20-PLCC (9x9) | Other; PLCC | PLCC; Other; PLCC | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 3 V ~ 3.6 V~ 4.75 V ~ 5.25 V | Other; 5V | 3.6V; Other | Other; 3V ~ 3.6V, 4.75V ~ 5.25V | -3.3V; 3V; 3.3V; 3.6V; Other; 3.3V | |
| I/O Interface | Serial |