Intel Corporation
Configuration PROMs for FPGAs
EPC16UI88N
Description
IC CONFIG DEVICE 88UBGA
Request a Quote
Email Supplier
Datasheet
Description
IC CONFIG DEVICE 88UBGA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
EPC16UI88N-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
Other; ± 2.25V ~ 6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
QFN24
View Details
Device Type
Front End
Package Type
40-VFQFN Exposed Pad
Pins
40 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
6 suppliers