EPC16UC88SS -- IC CONFIG DEVICE
Intel Corporation
IC CONFIG DEVICE
EPC16UC88SS
Description
IC CONFIG DEVICE
Description
IC CONFIG DEVICE
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
386-EPC16UC88SS |
|
Product Name
|
IC CONFIG DEVICE |
|
Supply Voltage
|
Other; 3V~3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 4.75V
View Details
Device Type
Front End
Package Type
24-VFQFN Exposed Pad
Pins
24 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Sensor Interface
Supply Voltage
Other
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers