The EPC16QI100 is a configuration PROM designed for use with Altera FPGAs, offering a memory size of 16 megabits. It supports on-chip decompression, which effectively doubles the configuration density, and features a single-chip solution for various Altera device families, including ACEX, APEX, Arria, Cyclone, and Stratix series. The device operates at a supply voltage of 3.3 V and supports in-system programmability (ISP) compliant with IEEE Std. 1532. The configuration clock can be sourced from either an internal oscillator or an external clock input, with frequencies up to 100 MHz. The device is available in both 100-pin plastic quad flat pack (PQFP) and 88-pin Ultra FineLine BGA (UFBGA) packages, allowing for vertical migration between devices. It also includes features such as page mode support for multiple configurations and external flash interface capabilities for additional memory access. The EPC16QI100 is suitable for applications requiring efficient FPGA configuration and high-density memory solutions.
IC CONFIG DEVICE 16MBIT 100QFP
IC CONFIG DEVICE 16MBIT 100QFP
| Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | EPC16QI100 | EPC16QI100 |
| Product Name | Memory - Configuration Proms for FPGAs | Configuration PROMs for FPGAs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |