EPC16QC100II -- IC CONFIG DEVICE
Intel Corporation
IC CONFIG DEVICE
EPC16QC100II
Description
IC CONFIG DEVICE
Description
IC CONFIG DEVICE
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
386-EPC16QC100II |
|
Product Name
|
IC CONFIG DEVICE |
|
Supply Voltage
|
Other; 3V~3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 2.4V
View Details
Device Type
Front End
Package Type
16-VFQFN Exposed Pad
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details