Intel Corporation Configuration PROMs for FPGAs EPC16QC100

Description
IC CONFIG DEVICE 16MBIT 100QFP
Request a Quote Datasheet
Description
IC CONFIG DEVICE 16MBIT 100QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configuration PROMs for FPGAs - 544-1226-ND - DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
544-1226-ND
Configuration PROMs for FPGAs 544-1226-ND
IC CONFIG DEVICE 16MBIT 100QFP

IC CONFIG DEVICE 16MBIT 100QFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 544-1226-ND
Product Name Configuration PROMs for FPGAs
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261041-SI2457-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers