Intel Corporation
Configuration PROMs for FPGAs
EPC1441TI32N
Description
IC CONFIG DEVICE 32TQFP
-
DigiKey
-
Utmel Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
IC CONFIG DEVICE 32TQFP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
EPC1441TI32N-ND |
386-EPC1441TI32N |
|
Product Name
|
Configuration PROMs for FPGAs |
IC CONFIG DEVICE 32TQFP |
|
Supply Voltage
|
Other; 3V ~ 3.6V, 4.75V ~ 5.25V
|
-3.3V; 3V; Other; 3.3V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Features
RoHS
Supply Voltage
Other; 6 v
Package Type
Sot-25
View Details
Device Type
Receiver; Buffer
Supply Voltage
Other
# of Devices
1 #
View Details