Intel Corporation
Configuration PROMs for FPGAs
EPC1441LI20
Description
IC CONFIG DEVICE 20PLCC
Request a Quote
Email Supplier
Datasheet
Description
IC CONFIG DEVICE 20PLCC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
EPC1441LI20-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
Other; 3V ~ 3.6V, 4.75V ~ 5.25V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
Pins
18 #
View Details
Device Type
Transceiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
Bulk
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details