Intel Corporation
Configuration PROMs for FPGAs
EPC1064LC20
Description
IC CONFIG DEVICE 20PLCC
-
DigiKey
-
Utmel Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
IC CONFIG DEVICE 20PLCC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
EPC1064LC20-ND |
386-EPC1064LC20 |
|
Product Name
|
Configuration PROMs for FPGAs |
IC CONFIG DEVICE 20PLCC |
|
Supply Voltage
|
5V; Other; 4.5V ~ 5.5V
|
5V; Other; 5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features
RoHS
# of Tx
4 #
View Details
Device Type
Line / Bus Driver
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CDIP,CFP,LCCC
View Details
2 suppliers