Intel Corporation Embedded - Embedded - PLDs (Programmable Logic Device) - EP610DC-25 EP610DC-25

Description
Manufacturer: Altera Win Source Part Number: 259441-EP610DC-25 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 259441-EP610DC-25 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - EP610DC-25 - 259441-EP610DC-25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - EP610DC-25
259441-EP610DC-25
Embedded - Embedded - PLDs (Programmable Logic Device) - EP610DC-25 259441-EP610DC-25
Manufacturer: Altera Win Source Part Number: 259441-EP610DC-25 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 259441-EP610DC-25
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 259441-EP610DC-25
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - EP610DC-25
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - PLDs (Programmable Logic Device) - ATF22V10CZ-12PC - Lingto Electronic Limited
Specs
Device Type SPLD
Macrocells 10
View Details
DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer - DS90UR905QSQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 1.8V
Package Type Other; WQFN
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1175094-A3P060-1TQG144I - Win Source Electronics
Specs
Device Type FPGA
Supply Voltage Other; 1.425V ~ 1.575V
System Gates 60000
View Details
6 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details