Intel Corporation Embedded - Embedded - PLDs (Programmable Logic Device) - EP600IDC-45 EP600IDC-45

Description
Manufacturer: Altera Win Source Part Number: 259437-EP600IDC-45 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 259437-EP600IDC-45 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - EP600IDC-45 - 259437-EP600IDC-45 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - EP600IDC-45
259437-EP600IDC-45
Embedded - Embedded - PLDs (Programmable Logic Device) - EP600IDC-45 259437-EP600IDC-45
Manufacturer: Altera Win Source Part Number: 259437-EP600IDC-45 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 259437-EP600IDC-45
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 259437-EP600IDC-45
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - EP600IDC-45
Unlock Full Specs
to access all available technical data

Similar Products

DS92LX1622 50 MHz DC-Balanced Channel Link III Serializer and Deserializer with Bi-Directional Control Channel - DS92LX1622SQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508ASL-20JC84 - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 64 pins
Propagation Delay 20 ns
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
CPLD Programmable Logic Device - 695-SLG46116V - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Device Type CPLD
Supply Voltage Other; 1.8 V, 3.3 V, 5 V
Operating Current 73 milliamps
View Details
4 suppliers