Intel Corporation Buck 1000mA Step-Down DC-DC Converter IC EP53A8HQI

Description
Switching Voltage Regulators 1000mA Syn Buck RegInt Induc, Hi Vid Rg Product overview: EP53A8HQI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP53A8HQI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Voltage Regulators 1000mA Syn Buck RegInt Induc, Hi Vid Rg Product overview: EP53A8HQI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP53A8HQI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1000mA Step-Down DC-DC Converter IC
739-EP53A8HQI
Buck 1000mA Step-Down DC-DC Converter IC 739-EP53A8HQI
Switching Voltage Regulators 1000mA Syn Buck RegInt Induc, Hi Vid Rg Product overview: EP53A8HQI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP53A8HQI can be used for catalog matching and distributor lookup.

Switching Voltage Regulators 1000mA Syn Buck RegInt Induc, Hi Vid Rg Product overview: EP53A8HQI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP53A8HQI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin QFN T/R - EP53A8HQI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin QFN T/R
EP53A8HQI
Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin QFN T/R EP53A8HQI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-EP53A8HQI EP53A8HQI
Product Name Buck 1000mA Step-Down DC-DC Converter IC Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin QFN T/R
Package Type Other; Reel
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Automotive Buck 4.3V 60V Step-Down DC-DC Converter IC - 739-LMR16010PDDA - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers