Texas Instruments 3A DC-DC Converter IC LMZ14203HTZE

Description
3A SIMPLE SWITCHER® Power Module for High Output Voltage Product overview: LMZ14203HTZE from National Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ14203HTZE can be used for catalog matching and distributor lookup.
Request a Quote
Description
3A SIMPLE SWITCHER® Power Module for High Output Voltage Product overview: LMZ14203HTZE from National Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ14203HTZE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3A DC-DC Converter IC - 922-LMZ14203HTZE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A DC-DC Converter IC
922-LMZ14203HTZE
3A DC-DC Converter IC 922-LMZ14203HTZE
3A SIMPLE SWITCHER® Power Module for High Output Voltage Product overview: LMZ14203HTZE from National Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ14203HTZE can be used for catalog matching and distributor lookup.

3A SIMPLE SWITCHER® Power Module for High Output Voltage Product overview: LMZ14203HTZE from National Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ14203HTZE can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - LMZ14203HTZE - 1202552-LMZ14203HTZE - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ14203HTZE
1202552-LMZ14203HTZE
Power Supplies Board Mount DCDC Converters - LMZ14203HTZE 1202552-LMZ14203HTZE
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202552-LMZ14203HTZE Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LMZ14203HTZX/NOPB; LMZ14203HTZX; LMZ14203HTZ; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202552-LMZ14203HTZE
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): LMZ14203HTZX/NOPB; LMZ14203HTZX; LMZ14203HTZ;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-LMZ14203HTZE 1202552-LMZ14203HTZE
Product Name 3A DC-DC Converter IC Power Supplies Board Mount DCDC Converters - LMZ14203HTZE
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5 volts
View Details
Buck 3A 40V Step-Down DC-DC Converter IC - 739-LM2596SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers
Buck 3.3V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details