Intel Corporation 5000kHz DC-DC Converter IC EP5358LUA

Description
Switching Regulator, Voltage-mode, 5000kHz Switching Freq-Max, 2.50 X 2.25 MM, 1.10 MM HEIGHT, UQFN-16 Product overview: EP5358LUA from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5000kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5358LUA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 5000kHz Switching Freq-Max, 2.50 X 2.25 MM, 1.10 MM HEIGHT, UQFN-16 Product overview: EP5358LUA from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5000kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5358LUA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000kHz DC-DC Converter IC - 132-EP5358LUA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000kHz DC-DC Converter IC
132-EP5358LUA
5000kHz DC-DC Converter IC 132-EP5358LUA
Switching Regulator, Voltage-mode, 5000kHz Switching Freq-Max, 2.50 X 2.25 MM, 1.10 MM HEIGHT, UQFN-16 Product overview: EP5358LUA from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5000kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5358LUA can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 5000kHz Switching Freq-Max, 2.50 X 2.25 MM, 1.10 MM HEIGHT, UQFN-16 Product overview: EP5358LUA from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5000kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5358LUA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin uQFN - EP5358LUA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin uQFN
EP5358LUA
Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin uQFN EP5358LUA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-EP5358LUA EP5358LUA
Product Name 5000kHz DC-DC Converter IC Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin uQFN
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DCP021212D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021212DU - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
DC to DC Converter - AAT2500MITP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TSOP
IOUT 0.4000 amps
View Details