Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530NF45C2N EP4SGX530NF45C2N

Description
Manufacturer: Altera Win Source Part Number: 141897-EP4SGX530NF45 C2N Mounting: SMD (SMT) Number of I/O: 920 Number of LABs/CLBs: 21248 Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1932-FBGA (45x45) Supply Voltage - Operating: 0.87 V to 0.93 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 141897-EP4SGX530NF45 C2N Mounting: SMD (SMT) Number of I/O: 920 Number of LABs/CLBs: 21248 Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1932-FBGA (45x45) Supply Voltage - Operating: 0.87 V to 0.93 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530NF45C2N - 141897-EP4SGX530NF45C2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530NF45C2N
141897-EP4SGX530NF45C2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530NF45C2N 141897-EP4SGX530NF45C2N
Manufacturer: Altera Win Source Part Number: 141897-EP4SGX530NF45 C2N Mounting: SMD (SMT) Number of I/O: 920 Number of LABs/CLBs: 21248 Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1932-FBGA (45x45) Supply Voltage - Operating: 0.87 V to 0.93 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 141897-EP4SGX530NF45C2N
Mounting: SMD (SMT)
Number of I/O: 920
Number of LABs/CLBs: 21248
Number of Logic Elements/Cells: 531200
Total RAM Bits: 28033024
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1932-FBGA (45x45)
Supply Voltage - Operating: 0.87 V to 0.93 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4SGX530NF45C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4SGX530NF45C2N
FPGA Programmable Logic Device 696-EP4SGX530NF45C2N
Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4SGX530NF45C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530NF45C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4SGX530NF45C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530NF45C2N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX530NF45C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX530NF45C2N-ND
FPGAs (Field Programmable Gate Array) EP4SGX530NF45C2N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 28033024 531200 1932-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 28033024 531200 1932-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530NF45C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530NF45C2N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530NF45C2N
IC FPGA 920 I/O 1932FBGA

IC FPGA 920 I/O 1932FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX530NF45C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX530NF45C2N
FPGAs (Field Programmable Gate Array) EP4SGX530NF45C2N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 28033024 531200 1932-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 28033024 531200 1932-BBGA, FCBGA

Buy Now
FPGA 531200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA - EP4SGX530NF45C2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA
EP4SGX530NF45C2N
FPGA 531200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA EP4SGX530NF45C2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA - 386-EP4SGX530NF45C2N - Utmel Electronic Limited
Hong Kong, China
FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA
386-EP4SGX530NF45C2N
FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA 386-EP4SGX530NF45C2N
FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA

FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX530NF45C2N
FPGA - Field Programmable Gate Array EP4SGX530NF45C2N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 920 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 920 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX530NF45C2N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4SGX530NF45C2N
FPGAs (Field Programmable Gate Array) EP4SGX530NF45C2N
IC FPGA 920 I/O 1932FBGA

IC FPGA 920 I/O 1932FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530NF45C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530NF45C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530NF45C2N
IC FPGA 920 I/O 1932FBGA

IC FPGA 920 I/O 1932FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 141897-EP4SGX530NF45C2N 696-EP4SGX530NF45C2N EP4SGX530NF45C2N-ND EP4SGX530NF45C2N EP4SGX530NF45C2N EP4SGX530NF45C2N 386-EP4SGX530NF45C2N EP4SGX530NF45C2N EP4SGX530NF45C2N EP4SGX530NF45C2N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530NF45C2N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 531200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 531200 531200 531200 531200 531200
Package Type Other; 1932-FBGA (45x45) Other; FBGA Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA Other; FC-FBGA Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 900mV Other; 0.87V ~ 0.93V Other; 0.87V~0.93V Other; 0.87V ~ 0.93V Other
Internal Frequency 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details