Intel Corporation 800MHz FPGA Programmable Logic Device EP4SGX530KF43C2N

Description
Field Programmable Gate Array, 212480 CLBs, 800MHz, 531200-Cell, CMOS, PBGA1760, LEAD FREE, FBGA-1760 Product overview: EP4SGX530KF43C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KF43C2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 212480 CLBs, 800MHz, 531200-Cell, CMOS, PBGA1760, LEAD FREE, FBGA-1760 Product overview: EP4SGX530KF43C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KF43C2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHz FPGA Programmable Logic Device - 696-EP4SGX530KF43C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP4SGX530KF43C2N
800MHz FPGA Programmable Logic Device 696-EP4SGX530KF43C2N
Field Programmable Gate Array, 212480 CLBs, 800MHz, 531200-Cell, CMOS, PBGA1760, LEAD FREE, FBGA-1760 Product overview: EP4SGX530KF43C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KF43C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 800MHz, 531200-Cell, CMOS, PBGA1760, LEAD FREE, FBGA-1760 Product overview: EP4SGX530KF43C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KF43C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KF43C2N - 918363-EP4SGX530KF43C2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KF43C2N
918363-EP4SGX530KF43C2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KF43C2N 918363-EP4SGX530KF43C2N
Manufacturer: Intel Win Source Part Number: 918363-EP4SGX530KF43 C2N Series: Stratix® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 880 28033024 531200 1760-BBGA, FCBGA Package: Tray Package: 1760-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 880 Part Status: Obsolete Family Name: EP4SGX530 Categories: Integrated Circuits (ICs) Case / Package: 1760-FCBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918363-EP4SGX530KF43C2N
Series: Stratix® IV GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 880 28033024 531200 1760-BBGA, FCBGA
Package: Tray
Package: 1760-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 880
Part Status: Obsolete
Family Name: EP4SGX530
Categories: Integrated Circuits (ICs)
Case / Package: 1760-FCBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX530KF43C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX530KF43C2N-ND
FPGAs (Field Programmable Gate Array) EP4SGX530KF43C2N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 880 28033024 531200 1760-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 880 28033024 531200 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KF43C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530KF43C2N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530KF43C2N
IC FPGA 880 I/O 1760FCBGA

IC FPGA 880 I/O 1760FCBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX530KF43C2N
FPGA - Field Programmable Gate Array EP4SGX530KF43C2N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 880 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 880 IOs

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 880 IOs - 386-EP4SGX530KF43C2N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 880 IOs
386-EP4SGX530KF43C2N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 880 IOs 386-EP4SGX530KF43C2N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 880 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 880 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KF43C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530KF43C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530KF43C2N
IC FPGA 880 I/O 1760FCBGA

IC FPGA 880 I/O 1760FCBGA

Supplier's Site
FPGA 531200 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA - EP4SGX530KF43C2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA
EP4SGX530KF43C2N
FPGA 531200 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA EP4SGX530KF43C2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX530KF43C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX530KF43C2N
FPGAs (Field Programmable Gate Array) EP4SGX530KF43C2N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 880 28033024 531200 1760-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 880 28033024 531200 1760-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4SGX530KF43C2N 918363-EP4SGX530KF43C2N EP4SGX530KF43C2N-ND EP4SGX530KF43C2N EP4SGX530KF43C2N 386-EP4SGX530KF43C2N EP4SGX530KF43C2N EP4SGX530KF43C2N EP4SGX530KF43C2N
Product Name 800MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KF43C2N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 880 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 531200 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Internal Frequency 800 MHz 800 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.9 Other; 0.9V Other Other; 0.87V ~ 0.93V
Package Type Other; 1760-FCBGA (42.5x42.5) Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA Other; FC-FBGA Other; 1760-BBGA, FCBGA
Pins 1760
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details