Win Source Part Number: 1357116-EP4SGX360FH2
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Stratix® IV GX
Package: Tray
Product Status: Obsolete
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-HBGA (33x33)
Base Product Number: EP4SGX360
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A7A
Voltage - Supply: 0.87V ~ 0.93V
Number of Logic Elements/Cells: 353600
Total RAM Bits: 23105536
Number of I/O: 289
Number of LABs/CLBs: 14144
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 289 23105536 353600 780-BBGA, FCBGA
Field Programmable Gate Array, 14144 CLBs, 717MHz, 353600-Cell, CMOS, PBGA780, 33 X 33 MM, LEAD FREE, HBGA-780 Product overview: EP4SGX360FH29I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360FH29I3N
IC FPGA 289 I/O 780HBGA
IC FPGA 289 I/O 780HBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 289 23105536 353600 780-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 289 IOs
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1357116-EP4SGX360FH29I3N | EP4SGX360FH29I3N-ND | 696-EP4SGX360FH29I3N | EP4SGX360FH29I3N | EP4SGX360FH29I3N | EP4SGX360FH29I3N | EP4SGX360FH29I3N | EP4SGX360FH29I3N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | 717MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 353600 Cells 40nm Technology 0.9V 780-Pin FC-HFBGA | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 353600 | 353600 | 353600 | 353600 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | ||||
| Supply Voltage | Other; 0.87V ~ 0.93V | Other; 900mV | Other | Other; 0.87V ~ 0.93V | ||||
| Package Type | Other; 780-BBGA, FCBGA | Other; HBGA | Other; FC-HFBGA | Other; 780-BBGA, FCBGA |