Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 17661952 291200 1932-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 11648 LABs 920 IOs
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 17661952 291200 1932-BBGA, FCBGA
IC FPGA 920 I/O 1932FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 920 I/O 1932FBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4SGX290NF45I4-ND | EP4SGX290NF45I4 | EP4SGX290NF45I4 | EP4SGX290NF45I4 | EP4SGX290NF45I4 | EP4SGX290NF45I4 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 291200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1932-BBGA, FCBGA | Other; 1932-BBGA, FCBGA | Other; FC-FBGA | |||
| Pins | 1932 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Logic Cells / Logic Blocks | 291200 | 291200 |