Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17544192 228000 1517-BBGA, FCBGA
Manufacturer: Altera
Win Source Part Number: 753094-EP4SGX230KF40
Manufacturer Homepage: www.altera.com
Reference case: BGA
Reference Date Code: 1049+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Field Programmable Gate Array, 91200 CLBs, 228000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4SGX230KF40C2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230KF40C2 can be used for catalog matching and distributor lookup.
IC FPGA 744 I/O 1517FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 744 IOs
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17544192 228000 1517-BBGA, FCBGA
IC FPGA 744 I/O 1517FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4SGX230KF40C2-ND | 753094-EP4SGX230KF40C2 | 696-EP4SGX230KF40C2 | EP4SGX230KF40C2 | EP4SGX230KF40C2 | EP4SGX230KF40C2 | EP4SGX230KF40C2 | EP4SGX230KF40C2 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230KF40C2 | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 228000 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA |
| Package Type | Other; 1517-BBGA, FCBGA | Other; FBGA | Other; 1517-BBGA, FCBGA | Other; FC-FBGA | ||||
| Pins | 1517 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||||
| Logic Cells / Logic Blocks | 228000 | 228000 | 228000 |