Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX230FF35I4N

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SGX230FF35I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX230FF35I4N-ND
FPGAs (Field Programmable Gate Array) EP4SGX230FF35I4N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4SGX230FF35I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4SGX230FF35I4N
FPGA Programmable Logic Device 696-EP4SGX230FF35I4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 564 IOs Product overview: EP4SGX230FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230FF35I4N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 564 IOs Product overview: EP4SGX230FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230FF35I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230FF35I4N - 773990-EP4SGX230FF35I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230FF35I4N
773990-EP4SGX230FF35I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230FF35I4N 773990-EP4SGX230FF35I4N
Manufacturer: Altera Win Source Part Number: 773990-EP4SGX230FF35 I4N Series: Stratix IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 564 Number of LABs/CLBs: 9120 Number of Logic Elements/Cells: 228000 Total RAM Bits: 17544192 Family Name: EP4SGX230 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): M2S150-1FCG1152I; M2GL150S-FC1152I; M2S150S-1FCG1152I; M2S150TS-1FCG1152M; Introduction Date: May 01, 2008 ECCN: 3A001.a.7.a Country of Origin: Malaysia, Republic of Korea, Taiwan Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773990-EP4SGX230FF35I4N
Series: Stratix IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 564
Number of LABs/CLBs: 9120
Number of Logic Elements/Cells: 228000
Total RAM Bits: 17544192
Family Name: EP4SGX230
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Alternative Parts (Cross-Reference): M2S150-1FCG1152I; M2GL150S-FC1152I; M2S150S-1FCG1152I; M2S150TS-1FCG1152M;
Introduction Date: May 01, 2008
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Republic of Korea, Taiwan
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX230FF35I4N
FPGA - Field Programmable Gate Array EP4SGX230FF35I4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 564 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 564 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230FF35I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX230FF35I4N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX230FF35I4N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX230FF35I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX230FF35I4N
FPGAs (Field Programmable Gate Array) EP4SGX230FF35I4N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230FF35I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX230FF35I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX230FF35I4N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site
FPGA 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX230FF35I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX230FF35I4N
FPGA 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX230FF35I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX230FF35I4N-ND 696-EP4SGX230FF35I4N 773990-EP4SGX230FF35I4N EP4SGX230FF35I4N EP4SGX230FF35I4N EP4SGX230FF35I4N EP4SGX230FF35I4N EP4SGX230FF35I4N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230FF35I4N FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
Package Type Other; 1152-BBGA, FCBGA Other; FBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 228000 228000 228000 228000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details