Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 13954048 175750 1152-BBGA, FCBGA
IC FPGA 564 I/O 1152FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 564 IOs
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 13954048 175750 1152-BBGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 564 I/O 1152FBGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4SGX180HF35C3-ND | EP4SGX180HF35C3 | EP4SGX180HF35C3 | EP4SGX180HF35C3 | EP4SGX180HF35C3 | EP4SGX180HF35C3 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGA 175750 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | Other; FC-FBGA | |||
| Pins | 1152 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 175750 | 175750 |