Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX110DF29C4N

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 780-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 780-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SGX110DF29C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX110DF29C4N-ND
FPGAs (Field Programmable Gate Array) EP4SGX110DF29C4N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 780-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110DF29C4N - 142730-EP4SGX110DF29C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110DF29C4N
142730-EP4SGX110DF29C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110DF29C4N 142730-EP4SGX110DF29C4N
Manufacturer: Altera Win Source Part Number: 142730-EP4SGX110DF29 C4N Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 4224 Number of Logic Elements/Cells: 105600 Total RAM Bits: 9793536 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 142730-EP4SGX110DF29C4N
Mounting: SMD (SMT)
Number of I/O: 372
Number of LABs/CLBs: 4224
Number of Logic Elements/Cells: 105600
Total RAM Bits: 9793536
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 0.87 V to 0.93 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SGX110DF29C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX110DF29C4N
717MHz FPGA Programmable Logic Device 696-EP4SGX110DF29C4N
Field Programmable Gate Array, 4224 CLBs, 717MHz, 105600-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, FBGA-780 Product overview: EP4SGX110DF29C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110DF29C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 4224 CLBs, 717MHz, 105600-Cell, CMOS, PBGA780, 29 X 29 MM, LEAD FREE, FBGA-780 Product overview: EP4SGX110DF29C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110DF29C4N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGA 105600 Cells 40nm Technology 0.9V 780-Pin FC-FBGA - EP4SGX110DF29C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 105600 Cells 40nm Technology 0.9V 780-Pin FC-FBGA
EP4SGX110DF29C4N
FPGA 105600 Cells 40nm Technology 0.9V 780-Pin FC-FBGA EP4SGX110DF29C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110DF29C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110DF29C4N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110DF29C4N
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 4224 LABs 372 IOs - 386-EP4SGX110DF29C4N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 4224 LABs 372 IOs
386-EP4SGX110DF29C4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 4224 LABs 372 IOs 386-EP4SGX110DF29C4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 4224 LABs 372 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 4224 LABs 372 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110DF29C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110DF29C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110DF29C4N
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX110DF29C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX110DF29C4N
FPGAs (Field Programmable Gate Array) EP4SGX110DF29C4N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 780-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 780-BBGA, FCBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX110DF29C4N-ND 142730-EP4SGX110DF29C4N 696-EP4SGX110DF29C4N EP4SGX110DF29C4N EP4SGX110DF29C4N 386-EP4SGX110DF29C4N EP4SGX110DF29C4N EP4SGX110DF29C4N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110DF29C4N 717MHz FPGA Programmable Logic Device FPGA 105600 Cells 40nm Technology 0.9V 780-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 4224 LABs 372 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA, FCBGA Other; 780-FBGA (29x29) Other; FC-FBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 105600 105600 105600 105600
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 0.9 Other; 0.9V Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details