Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820H35I3N EP4SE820H35I3N

Description
Manufacturer: Altera Win Source Part Number: 773984-EP4SE820H35I3 N Series: STRATIX IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 744 Number of LABs/CLBs: 32522 Number of Logic Elements/Cells: 813050 Total RAM Bits: 34093056 Family Name: EP4SE820 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-HBGA, FC (42.5x42.5) Alternative Parts (Cross-Reference): M2S150-1FCG1152I; M2S150S-1FCG1152I; M2S150TS-1FCG1152M; M2S150T-1FC1152M; ECCN: 3A001.a.7.a Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773984-EP4SE820H35I3 N Series: STRATIX IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 744 Number of LABs/CLBs: 32522 Number of Logic Elements/Cells: 813050 Total RAM Bits: 34093056 Family Name: EP4SE820 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-HBGA, FC (42.5x42.5) Alternative Parts (Cross-Reference): M2S150-1FCG1152I; M2S150S-1FCG1152I; M2S150TS-1FCG1152M; M2S150T-1FC1152M; ECCN: 3A001.a.7.a Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820H35I3N - 773984-EP4SE820H35I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820H35I3N
773984-EP4SE820H35I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820H35I3N 773984-EP4SE820H35I3N
Manufacturer: Altera Win Source Part Number: 773984-EP4SE820H35I3 N Series: STRATIX IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 744 Number of LABs/CLBs: 32522 Number of Logic Elements/Cells: 813050 Total RAM Bits: 34093056 Family Name: EP4SE820 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-HBGA, FC (42.5x42.5) Alternative Parts (Cross-Reference): M2S150-1FCG1152I; M2S150S-1FCG1152I; M2S150TS-1FCG1152M; M2S150T-1FC1152M; ECCN: 3A001.a.7.a Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773984-EP4SE820H35I3N
Series: STRATIX IV E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 744
Number of LABs/CLBs: 32522
Number of Logic Elements/Cells: 813050
Total RAM Bits: 34093056
Family Name: EP4SE820
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-HBGA, FC (42.5x42.5)
Alternative Parts (Cross-Reference): M2S150-1FCG1152I; M2S150S-1FCG1152I; M2S150TS-1FCG1152M; M2S150T-1FC1152M;
ECCN: 3A001.a.7.a
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SE820H35I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SE820H35I3N-ND
FPGAs (Field Programmable Gate Array) EP4SE820H35I3N-ND
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 34093056 813050 1152-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 34093056 813050 1152-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SE820H35I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SE820H35I3N
717MHz FPGA Programmable Logic Device 696-EP4SE820H35I3N
Field Programmable Gate Array, 325220 CLBs, 717MHz, 813050-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP4SE820H35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE820H35I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 325220 CLBs, 717MHz, 813050-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP4SE820H35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE820H35I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SE820H35I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SE820H35I3N
FPGAs (Field Programmable Gate Array) EP4SE820H35I3N
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 34093056 813050 1152-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 34093056 813050 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SE820H35I3N
FPGA - Field Programmable Gate Array EP4SE820H35I3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 32522 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV E 32522 LABs 744 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820H35I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SE820H35I3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SE820H35I3N
IC FPGA 744 I/O 1152HBGA

IC FPGA 744 I/O 1152HBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820H35I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SE820H35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SE820H35I3N
IC FPGA 744 I/O 1152HBGA

IC FPGA 744 I/O 1152HBGA

Supplier's Site
FPGA 813050 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA - EP4SE820H35I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 813050 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA
EP4SE820H35I3N
FPGA 813050 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA EP4SE820H35I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773984-EP4SE820H35I3N EP4SE820H35I3N-ND 696-EP4SE820H35I3N EP4SE820H35I3N EP4SE820H35I3N EP4SE820H35I3N EP4SE820H35I3N EP4SE820H35I3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820H35I3N FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 813050 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA
Logic Cells / Logic Blocks 813050 813050 813050 813050
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 900mV Other; 0.87V ~ 0.93V Other
Package Type Other; 1152-BBGA, FCBGA Other; HBGA Other; 1152-BBGA, FCBGA Other; FC-HFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1 - 870598-EPF10K200SBC600-1 - Win Source Electronics
Specs
Package Type Other; 600-BGA (45x45)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details