Intel Corporation FPGA Programmable Logic Device EP4SE530H35C2N

Description
Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP4SE530H35C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE530H35C2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP4SE530H35C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE530H35C2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4SE530H35C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4SE530H35C2N
FPGA Programmable Logic Device 696-EP4SE530H35C2N
Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP4SE530H35C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE530H35C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP4SE530H35C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE530H35C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1230960-EP4SE530H35C2N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1230960-EP4SE530H35C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1230960-EP4SE530H35C2N
Win Source Part Number: 1230960-EP4SE530H35C 2N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: STRATIX® IV E Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 744 Number of LABs/CLBs: 21248 Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-HBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967350 Base Product Number: EP4SE530 Product Status: Obsolete

Win Source Part Number: 1230960-EP4SE530H35C2N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: STRATIX® IV E
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 744
Number of LABs/CLBs: 21248
Number of Logic Elements/Cells: 531200
Total RAM Bits: 28033024
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-HBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 967350
Base Product Number: EP4SE530
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SE530H35C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SE530H35C2N-ND
FPGAs (Field Programmable Gate Array) EP4SE530H35C2N-ND
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA 531200 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA - EP4SE530H35C2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA
EP4SE530H35C2N
FPGA 531200 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA EP4SE530H35C2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SE530H35C2N
Embedded - FPGAs (Field Programmable Gate Array) EP4SE530H35C2N
IC FPGA 744 I/O 1152HBGA

IC FPGA 744 I/O 1152HBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SE530H35C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SE530H35C2N
IC FPGA 744 I/O 1152HBGA

IC FPGA 744 I/O 1152HBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SE530H35C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SE530H35C2N
FPGAs (Field Programmable Gate Array) EP4SE530H35C2N
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SE530H35C2N
FPGA - Field Programmable Gate Array EP4SE530H35C2N
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 744 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4SE530H35C2N 1230960-EP4SE530H35C2N EP4SE530H35C2N-ND EP4SE530H35C2N EP4SE530H35C2N EP4SE530H35C2N EP4SE530H35C2N EP4SE530H35C2N
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 531200 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 531200 531200 531200 531200
Package Type Other; HBGA Other; 1152-BBGA, FCBGA Other; FC-HFBGA Other; 1152-BBGA, FCBGA
Internal Frequency 600 MHz
User I/Os 744 pins 744 pins 744 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400GC655-3 - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details