Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE230F35I4NAD EP4SE230F35I4NAD

Description
Manufacturer: Intel Win Source Part Number: 918331-EP4SE230F35I4 NAD Series: STRATIX® IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 17544192 228000 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours)
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918331-EP4SE230F35I4 NAD Series: STRATIX® IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 17544192 228000 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE230F35I4NAD - 918331-EP4SE230F35I4NAD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE230F35I4NAD
918331-EP4SE230F35I4NAD
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE230F35I4NAD 918331-EP4SE230F35I4NAD
Manufacturer: Intel Win Source Part Number: 918331-EP4SE230F35I4 NAD Series: STRATIX® IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 17544192 228000 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours)

Manufacturer: Intel
Win Source Part Number: 918331-EP4SE230F35I4NAD
Series: STRATIX® IV E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 17544192 228000 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)

Buy Now
FPGA Programmable Logic Device - 696-EP4SE230F35I4NAD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4SE230F35I4NAD
FPGA Programmable Logic Device 696-EP4SE230F35I4NAD
IC FPGA 1152FBGA Product overview: EP4SE230F35I4NAD from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE230F35I4NAD can be used for catalog matching and distributor lookup.

IC FPGA 1152FBGA Product overview: EP4SE230F35I4NAD from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE230F35I4NAD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4SE230F35I4NAD - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SE230F35I4NAD
Embedded - FPGAs (Field Programmable Gate Array) EP4SE230F35I4NAD
IC FPGA 1152FBGA

IC FPGA 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE230F35I4NAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SE230F35I4NAD
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SE230F35I4NAD
IC FPGA 1152FBGA

IC FPGA 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SE230F35I4NAD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SE230F35I4NAD
FPGAs (Field Programmable Gate Array) EP4SE230F35I4NAD
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 17544192 228000 1152-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 17544192 228000 1152-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918331-EP4SE230F35I4NAD 696-EP4SE230F35I4NAD EP4SE230F35I4NAD EP4SE230F35I4NAD EP4SE230F35I4NAD
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE230F35I4NAD FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-FBGA (35x35) Other; Tray Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data