Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S100G5F45I3

Description
Win Source Part Number: 1382017-EP4S100G5F45 I3 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: STRATIX® IV GT Package: Tray Number of I/O: 781 Number of LABs/CLBs: 21248 Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Voltage - Supply: 0.92V ~ 0.98V Mounting Type: Surface Mount Package / Case: 1932-BBGA, FCBGA Supplier Device Package: 1932-FBGA, FC (45x45) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP4S100G5 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 12 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382017-EP4S100G5F45 I3 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: STRATIX® IV GT Package: Tray Number of I/O: 781 Number of LABs/CLBs: 21248 Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Voltage - Supply: 0.92V ~ 0.98V Mounting Type: Surface Mount Package / Case: 1932-BBGA, FCBGA Supplier Device Package: 1932-FBGA, FC (45x45) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP4S100G5 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 12 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1382017-EP4S100G5F45I3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1382017-EP4S100G5F45I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1382017-EP4S100G5F45I3
Win Source Part Number: 1382017-EP4S100G5F45 I3 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: STRATIX® IV GT Package: Tray Number of I/O: 781 Number of LABs/CLBs: 21248 Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Voltage - Supply: 0.92V ~ 0.98V Mounting Type: Surface Mount Package / Case: 1932-BBGA, FCBGA Supplier Device Package: 1932-FBGA, FC (45x45) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 53 pct. HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP4S100G5 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 12 pcs

Win Source Part Number: 1382017-EP4S100G5F45I3
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Series: STRATIX® IV GT
Package: Tray
Number of I/O: 781
Number of LABs/CLBs: 21248
Number of Logic Elements/Cells: 531200
Total RAM Bits: 28033024
Voltage - Supply: 0.92V ~ 0.98V
Mounting Type: Surface Mount
Package / Case: 1932-BBGA, FCBGA
Supplier Device Package: 1932-FBGA, FC (45x45)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: EP4S100G5
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 12 pcs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4S100G5F45I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4S100G5F45I3-ND
FPGAs (Field Programmable Gate Array) EP4S100G5F45I3-ND
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4S100G5F45I3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4S100G5F45I3
717MHz FPGA Programmable Logic Device 696-EP4S100G5F45I3
Field Programmable Gate Array, 212480 CLBs, 717MHz, 531200-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: EP4S100G5F45I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G5F45I3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 717MHz, 531200-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: EP4S100G5F45I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G5F45I3 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGA 531200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA - EP4S100G5F45I3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA
EP4S100G5F45I3
FPGA 531200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA EP4S100G5F45I3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G5F45I3
Embedded - FPGAs (Field Programmable Gate Array) EP4S100G5F45I3
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G5F45I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S100G5F45I3
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4S100G5F45I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4S100G5F45I3
FPGAs (Field Programmable Gate Array) EP4S100G5F45I3
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4S100G5F45I3
FPGA - Field Programmable Gate Array EP4S100G5F45I3
FPGA - Field Programmable Gate Array FPGA - Stratix IV 21248 LABs 781 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV 21248 LABs 781 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1382017-EP4S100G5F45I3 EP4S100G5F45I3-ND 696-EP4S100G5F45I3 EP4S100G5F45I3 EP4S100G5F45I3 EP4S100G5F45I3 EP4S100G5F45I3 EP4S100G5F45I3
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGA 531200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 531200 531200 531200 531200
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) -40 C (-40 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.92V ~ 0.98V Other; 950mV Other Other; 0.92V ~ 0.98V
Package Type Other; 1932-BBGA, FCBGA Other; FBGA Other; FC-FBGA Other; 1932-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details