Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 5621760 109424 896-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 475 I/O 896FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 6839 LABs 475 IOs
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 475 5621760 109424 896-BGA
IC FPGA 475 I/O 896FBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CGX110DF31C8-ND | EP4CGX110DF31C8 | EP4CGX110DF31C8 | EP4CGX110DF31C8 | EP4CGX110DF31C8 | EP4CGX110DF31C8 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 109424 Cells 60nm Technology 1.2V 896-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 896-BGA | Other; FBGA | Other; 896-BGA | |||
| Pins | 896 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 109424 | 109424 |