Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE6U14I7N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LFBGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2793-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2793-ND
FPGAs (Field Programmable Gate Array) 544-2793-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LFBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LFBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6U14I7N - 730766-EP4CE6U14I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6U14I7N
730766-EP4CE6U14I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6U14I7N 730766-EP4CE6U14I7N
Manufacturer: Altera Win Source Part Number: 730766-EP4CE6U14I7N Series: Cyclone IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LFBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 179 Number of LABs/CLBs: 392 Number of Logic Elements/Cells: 6272 Total RAM Bits: 276480 Family Name: EP4CE6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 256-UBGA (14x14) ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 730766-EP4CE6U14I7N
Series: Cyclone IV E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LFBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 179
Number of LABs/CLBs: 392
Number of Logic Elements/Cells: 6272
Total RAM Bits: 276480
Family Name: EP4CE6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 256-UBGA (14x14)
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP4CE6U14I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CE6U14I7N
1.2V FPGA Programmable Logic Device 696-EP4CE6U14I7N
FPGA Cyclone® IV E Family 6272 Cells 60nm Technology 1.2V 256-Pin UBGA Product overview: EP4CE6U14I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6U14I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 6272 Cells 60nm Technology 1.2V 256-Pin UBGA Product overview: EP4CE6U14I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE6U14I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6U14I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6U14I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE6U14I7N
IC FPGA 179 I/O 256UBGA

IC FPGA 179 I/O 256UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE6U14I7N
FPGA - Field Programmable Gate Array EP4CE6U14I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 179 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 392 LABs 179 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE6U14I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE6U14I7N
FPGAs (Field Programmable Gate Array) EP4CE6U14I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LFBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 276480 6272 256-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE6U14I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE6U14I7N
FPGAs (Field Programmable Gate Array) EP4CE6U14I7N
IC FPGA 179 I/O 256UBGA

IC FPGA 179 I/O 256UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6U14I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE6U14I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE6U14I7N
IC FPGA 179 I/O 256UBGA

IC FPGA 179 I/O 256UBGA

Supplier's Site
FPGA 6272 Cells 60nm Technology 1.2V 256-Pin UFBGA - EP4CE6U14I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6272 Cells 60nm Technology 1.2V 256-Pin UFBGA
EP4CE6U14I7N
FPGA 6272 Cells 60nm Technology 1.2V 256-Pin UFBGA EP4CE6U14I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2793-ND 730766-EP4CE6U14I7N 696-EP4CE6U14I7N EP4CE6U14I7N EP4CE6U14I7N EP4CE6U14I7N EP4CE6U14I7N EP4CE6U14I7N EP4CE6U14I7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE6U14I7N 1.2V FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 6272 Cells 60nm Technology 1.2V 256-Pin UFBGA
Package Type Other; 256-LFBGA Other; Tray Other; 256-LFBGA Other; 256-LFBGA Other; UFBGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 6272 6272 6272
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 508 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details