Cyclone® IV E Field Programmable Gate Array (FPGA) IC 374 2396160 55856 780-BGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 3491 LABs 374 IOs
IC FPGA 374 I/O 780FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA Cyclone® IV E Family 55856 Cells 60nm Technology 1.2V 780-Pin FBGA
IC FPGA 374 I/O 780FBGA
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 374 2396160 55856 780-BGA
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CE55F29C7-ND | EP4CE55F29C7 | EP4CE55F29C7 | EP4CE55F29C7 | 386-EP4CE55F29C7 | EP4CE55F29C7 | EP4CE55F29C7 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 55856 Cells 60nm Technology 1.2V 780-Pin FBGA | FPGA Cyclone® IV E Family 55856 Cells 60nm Technology 1.2V 780-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BGA | Other; FBGA | Other; 780-BGA | Other; 780-BGA | |||
| Pins | 780 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 55856 | 55856 | 55856 |