Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23A7N EP4CE40F23A7N

Description
Manufacturer: Altera Win Source Part Number: 773967-EP4CE40F23A7N Series: Cyclone IV E Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 328 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Family Name: EP4CE40 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): A3PE3000L-1FGG484; A3P1000L-FGG484YI; M1A3PE3000L-FG484I; A3P1000L-FG484Y; Introduction Date: April 24, 2003 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773967-EP4CE40F23A7N Series: Cyclone IV E Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 328 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Family Name: EP4CE40 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): A3PE3000L-1FGG484; A3P1000L-FGG484YI; M1A3PE3000L-FG484I; A3P1000L-FG484Y; Introduction Date: April 24, 2003 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23A7N - 773967-EP4CE40F23A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23A7N
773967-EP4CE40F23A7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23A7N 773967-EP4CE40F23A7N
Manufacturer: Altera Win Source Part Number: 773967-EP4CE40F23A7N Series: Cyclone IV E Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 328 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Family Name: EP4CE40 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): A3PE3000L-1FGG484; A3P1000L-FGG484YI; M1A3PE3000L-FG484I; A3P1000L-FG484Y; Introduction Date: April 24, 2003 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773967-EP4CE40F23A7N
Series: Cyclone IV E
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 484-BGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 328
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Family Name: EP4CE40
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): A3PE3000L-1FGG484; A3P1000L-FGG484YI; M1A3PE3000L-FG484I; A3P1000L-FG484Y;
Introduction Date: April 24, 2003
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE40F23A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE40F23A7N
FPGA Programmable Logic Device 696-EP4CE40F23A7N
FPGA - Field Programmable Gate Array Product overview: EP4CE40F23A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE40F23A7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE40F23A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE40F23A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA Cyclone® IV E Family 39600 Cells 60nm Technology 1.2V Automotive 484-Pin FBGA - 386-EP4CE40F23A7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® IV E Family 39600 Cells 60nm Technology 1.2V Automotive 484-Pin FBGA
386-EP4CE40F23A7N
FPGA Cyclone® IV E Family 39600 Cells 60nm Technology 1.2V Automotive 484-Pin FBGA 386-EP4CE40F23A7N
FPGA Cyclone® IV E Family 39600 Cells 60nm Technology 1.2V Automotive 484-Pin FBGA

FPGA Cyclone® IV E Family 39600 Cells 60nm Technology 1.2V Automotive 484-Pin FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE40F23A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE40F23A7N
FPGAs (Field Programmable Gate Array) EP4CE40F23A7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 1161216 39600 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 1161216 39600 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE40F23A7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE40F23A7N
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE40F23A7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE40F23A7N
FPGAs (Field Programmable Gate Array) EP4CE40F23A7N
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE40F23A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE40F23A7N
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site
FPGA 39600 Cells 60nm Technology 1.2V Automotive 484-Pin FBGA - EP4CE40F23A7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 60nm Technology 1.2V Automotive 484-Pin FBGA
EP4CE40F23A7N
FPGA 39600 Cells 60nm Technology 1.2V Automotive 484-Pin FBGA EP4CE40F23A7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE40F23A7N
FPGA - Field Programmable Gate Array EP4CE40F23A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 328 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 2475 LABs 328 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773967-EP4CE40F23A7N 696-EP4CE40F23A7N 386-EP4CE40F23A7N EP4CE40F23A7N EP4CE40F23A7N EP4CE40F23A7N EP4CE40F23A7N EP4CE40F23A7N EP4CE40F23A7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE40F23A7N FPGA Programmable Logic Device FPGA Cyclone® IV E Family 39600 Cells 60nm Technology 1.2V Automotive 484-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 39600 Cells 60nm Technology 1.2V Automotive 484-Pin FBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 39600 39600 39600 39600
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other; 1.2V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA Other; FBGA
Unlock Full Specs
to access all available technical data