Intel Corporation 1.2V FPGA Programmable Logic Device EP4CE30F23C8N

Description
FPGA Cyclone® IV E Family 28848 Cells 60nm Technology 1.2V 484-Pin FBGA Product overview: EP4CE30F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F23C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® IV E Family 28848 Cells 60nm Technology 1.2V 484-Pin FBGA Product overview: EP4CE30F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F23C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-EP4CE30F23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CE30F23C8N
1.2V FPGA Programmable Logic Device 696-EP4CE30F23C8N
FPGA Cyclone® IV E Family 28848 Cells 60nm Technology 1.2V 484-Pin FBGA Product overview: EP4CE30F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F23C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 28848 Cells 60nm Technology 1.2V 484-Pin FBGA Product overview: EP4CE30F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE30F23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2835-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2835-ND
FPGAs (Field Programmable Gate Array) 544-2835-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23C8N - 081098-EP4CE30F23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23C8N
081098-EP4CE30F23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23C8N 081098-EP4CE30F23C8N
Manufacturer: Altera Win Source Part Number: 081098-EP4CE30F23C8N Mounting: SMD (SMT) Number of I/O: 328 Number of LABs/CLBs: 1803 Number of Logic Elements/Cells: 28848 Total RAM Bits: 608256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 081098-EP4CE30F23C8N
Mounting: SMD (SMT)
Number of I/O: 328
Number of LABs/CLBs: 1803
Number of Logic Elements/Cells: 28848
Total RAM Bits: 608256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ALTERA EP4CE30F23C8NFPGA, CYCLONE IV, 30K, 484FBGA - 386-EP4CE30F23C8N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP4CE30F23C8NFPGA, CYCLONE IV, 30K, 484FBGA
386-EP4CE30F23C8N
ALTERA EP4CE30F23C8NFPGA, CYCLONE IV, 30K, 484FBGA 386-EP4CE30F23C8N
ALTERA EP4CE30F23C8NFPGA, CYCLONE IV, 30K, 484FBGA

ALTERA EP4CE30F23C8NFPGA, CYCLONE IV, 30K, 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE30F23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE30F23C8N
FPGAs (Field Programmable Gate Array) EP4CE30F23C8N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 328 608256 28848 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE30F23C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE30F23C8N
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site Datasheet
FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CE30F23C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CE30F23C8N
FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CE30F23C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE30F23C8N
FPGA - Field Programmable Gate Array EP4CE30F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1803 LABs 328 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1803 LABs 328 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE30F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE30F23C8N
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE30F23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE30F23C8N
FPGAs (Field Programmable Gate Array) EP4CE30F23C8N
IC FPGA 328 I/O 484FBGA

IC FPGA 328 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE30F23C8N 544-2835-ND 081098-EP4CE30F23C8N 386-EP4CE30F23C8N EP4CE30F23C8N EP4CE30F23C8N EP4CE30F23C8N EP4CE30F23C8N EP4CE30F23C8N EP4CE30F23C8N
Product Name 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE30F23C8N ALTERA EP4CE30F23C8NFPGA, CYCLONE IV, 30K, 484FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 28848 Cells 60nm Technology 1.2V 484-Pin FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-BGA Other; 484-FBGA (23x23) Other; 484-BGA Other; 484-BGA Other; FBGA Other; 484-BGA
Internal Frequency 200 MHz 472 MHz
User I/Os 328 pins 328 pins 328 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Memory Support Other; DDR SDRAM|DDR2 SDRAM|QDRII+SRAM
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details