Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C8N EP4CE22F17C8N

Description
Manufacturer: Altera Win Source Part Number: 203794-EP4CE22F17C8N Mounting: SMD (SMT) Number of I/O: 153 Number of LABs/CLBs: 1395 Number of Logic Elements/Cells: 22320 Total RAM Bits: 608256 Family Name: EP4CE22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3PE3000L-1FG256; M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203794-EP4CE22F17C8N Mounting: SMD (SMT) Number of I/O: 153 Number of LABs/CLBs: 1395 Number of Logic Elements/Cells: 22320 Total RAM Bits: 608256 Family Name: EP4CE22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3PE3000L-1FG256; M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C8N - 203794-EP4CE22F17C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C8N
203794-EP4CE22F17C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C8N 203794-EP4CE22F17C8N
Manufacturer: Altera Win Source Part Number: 203794-EP4CE22F17C8N Mounting: SMD (SMT) Number of I/O: 153 Number of LABs/CLBs: 1395 Number of Logic Elements/Cells: 22320 Total RAM Bits: 608256 Family Name: EP4CE22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3PE3000L-1FG256; M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203794-EP4CE22F17C8N
Mounting: SMD (SMT)
Number of I/O: 153
Number of LABs/CLBs: 1395
Number of Logic Elements/Cells: 22320
Total RAM Bits: 608256
Family Name: EP4CE22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3PE3000L-1FG256; M1A3P600L-FG256YI; M1A3P600L-1FGG256Y;
Introduction Date: January 27, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE22F17C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE22F17C8N
FPGA Programmable Logic Device 696-EP4CE22F17C8N
FPGA - Field Programmable Gate Array Product overview: EP4CE22F17C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22F17C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE22F17C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22F17C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2833-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2833-ND
FPGAs (Field Programmable Gate Array) 544-2833-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE22F17C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE22F17C8N
FPGAs (Field Programmable Gate Array) EP4CE22F17C8N
IC FPGA 153 I/O 256FBGA

IC FPGA 153 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22F17C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE22F17C8N
IC FPGA 153 I/O 256FBGA

IC FPGA 153 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22F17C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE22F17C8N
IC FPGA 153 I/O 256FBGA

IC FPGA 153 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE22F17C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE22F17C8N
FPGAs (Field Programmable Gate Array) EP4CE22F17C8N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE22F17C8N
FPGA - Field Programmable Gate Array EP4CE22F17C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 153 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 153 IOs

Buy Now Datasheet
Fpga, Cyclone Iv, 22K, 256Fbga; No. Of Logic Blocks Altera - 66W1369 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iv, 22K, 256Fbga; No. Of Logic Blocks Altera
66W1369
Fpga, Cyclone Iv, 22K, 256Fbga; No. Of Logic Blocks Altera 66W1369
FPGA, CYCLONE IV, 22K, 256FBGA; No. of Logic Blocks:1395; No. of Macrocells:22320; FPGA Family:Cyclone IV; Logic Case Style:FBGA; No. of Pins:256Pins; No. of Speed Grades:8; Total RAM Bits:594Kbit; No. of I/O s:153I/O s; Clock RoHS Compliant: Yes

FPGA, CYCLONE IV, 22K, 256FBGA; No. of Logic Blocks:1395; No. of Macrocells:22320; FPGA Family:Cyclone IV; Logic Case Style:FBGA; No. of Pins:256Pins; No. of Speed Grades:8; Total RAM Bits:594Kbit; No. of I/O s:153I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA - EP4CE22F17C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA
EP4CE22F17C8N
FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA EP4CE22F17C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203794-EP4CE22F17C8N 696-EP4CE22F17C8N 544-2833-ND EP4CE22F17C8N EP4CE22F17C8N EP4CE22F17C8N EP4CE22F17C8N EP4CE22F17C8N 66W1369 EP4CE22F17C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C8N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Cyclone Iv, 22K, 256Fbga; No. Of Logic Blocks Altera FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA
Logic Cells / Logic Blocks 22320 22320 22320 1395
Package Type Other; 256-FBGA (17x17) Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA Other; FBGA Other; TFBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data