Intel Corporation FPGA Programmable Logic Device EP4CE22F17C6N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE22F17C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22F17C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE22F17C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22F17C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE22F17C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE22F17C6N
FPGA Programmable Logic Device 696-EP4CE22F17C6N
FPGA - Field Programmable Gate Array Product overview: EP4CE22F17C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22F17C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE22F17C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22F17C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2821-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2821-ND
FPGAs (Field Programmable Gate Array) 544-2821-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C6N - 846877-EP4CE22F17C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C6N
846877-EP4CE22F17C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C6N 846877-EP4CE22F17C6N
Manufacturer: Intel Win Source Part Number: 846877-EP4CE22F17C6N Series: Cyclone® IV E Features: series Field Programmable Gate Array (FPGA) IC 153 608256 22320 Package: Tray Number of I/O: 153 Family Name: EP4CE22 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2821, 967300, EP4CE22F17C6N-ND

Manufacturer: Intel
Win Source Part Number: 846877-EP4CE22F17C6N
Series: Cyclone® IV E
Features: series Field Programmable Gate Array (FPGA) IC 153 608256 22320
Package: Tray
Number of I/O: 153
Family Name: EP4CE22
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2821, 967300, EP4CE22F17C6N-ND

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22F17C6N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE22F17C6N
IC FPGA 153 I/O 256FBGA

IC FPGA 153 I/O 256FBGA

Supplier's Site Datasheet
FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA - EP4CE22F17C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA
EP4CE22F17C6N
FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA EP4CE22F17C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE22F17C6N
FPGA - Field Programmable Gate Array EP4CE22F17C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 153 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 153 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22F17C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE22F17C6N
IC FPGA 153 I/O 256FBGA

IC FPGA 153 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE22F17C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE22F17C6N
FPGAs (Field Programmable Gate Array) EP4CE22F17C6N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 153 608256 22320 256-LBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE22F17C6N 544-2821-ND 846877-EP4CE22F17C6N EP4CE22F17C6N EP4CE22F17C6N EP4CE22F17C6N EP4CE22F17C6N EP4CE22F17C6N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22F17C6N Embedded - FPGAs (Field Programmable Gate Array) FPGA 22320 Cells 60nm Technology 1.2V 256-Pin TFBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 256-LBGA Other; TFBGA Other; 256-LBGA
Internal Frequency 200 MHz
User I/Os 153 pins 153 pins 153 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820WM883B-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details