Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14A7N EP4CE15U14A7N

Description
Manufacturer: Intel Win Source Part Number: 870559-EP4CE15U14A7N Series: Cyclone® IV E Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LFBGA Package: 256-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 165 Family Name: EP4CE15 Categories: Integrated Circuits (ICs) Case / Package: 256-UBGA (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3214, 970209
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870559-EP4CE15U14A7N Series: Cyclone® IV E Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LFBGA Package: 256-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 165 Family Name: EP4CE15 Categories: Integrated Circuits (ICs) Case / Package: 256-UBGA (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3214, 970209
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14A7N - 870559-EP4CE15U14A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14A7N
870559-EP4CE15U14A7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14A7N 870559-EP4CE15U14A7N
Manufacturer: Intel Win Source Part Number: 870559-EP4CE15U14A7N Series: Cyclone® IV E Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LFBGA Package: 256-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 165 Family Name: EP4CE15 Categories: Integrated Circuits (ICs) Case / Package: 256-UBGA (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3214, 970209

Manufacturer: Intel
Win Source Part Number: 870559-EP4CE15U14A7N
Series: Cyclone® IV E
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LFBGA
Package: 256-LFBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 165
Family Name: EP4CE15
Categories: Integrated Circuits (ICs)
Case / Package: 256-UBGA (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3214, 970209

Buy Now Datasheet
Automotive 1.2V FPGA Programmable Logic Device - 696-EP4CE15U14A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.2V FPGA Programmable Logic Device
696-EP4CE15U14A7N
Automotive 1.2V FPGA Programmable Logic Device 696-EP4CE15U14A7N
FPGA Cyclone® IV E Family 15408 Cells 60nm Technology 1.2V Automotive AEC-Q100 256-Pin UBGA T/R Product overview: EP4CE15U14A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15U14A7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 15408 Cells 60nm Technology 1.2V Automotive AEC-Q100 256-Pin UBGA T/R Product overview: EP4CE15U14A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15U14A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3214-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3214-ND
FPGAs (Field Programmable Gate Array) 544-3214-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LFBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LFBGA

Buy Now Datasheet
FPGA Cyclone IV E Family 15408 Cells 60nm Technology 1.2V/1.5V/1.8V/2.5V/3V/3.3V 256-Pin UBGA - EP4CE15U14A7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA Cyclone IV E Family 15408 Cells 60nm Technology 1.2V/1.5V/1.8V/2.5V/3V/3.3V 256-Pin UBGA
EP4CE15U14A7N
FPGA Cyclone IV E Family 15408 Cells 60nm Technology 1.2V/1.5V/1.8V/2.5V/3V/3.3V 256-Pin UBGA EP4CE15U14A7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15U14A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE15U14A7N
IC FPGA 165 I/O 256UBGA

IC FPGA 165 I/O 256UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE15U14A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE15U14A7N
FPGAs (Field Programmable Gate Array) EP4CE15U14A7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LFBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE15U14A7N
FPGA - Field Programmable Gate Array EP4CE15U14A7N
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15U14A7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE15U14A7N
IC FPGA 165 I/O 256UBGA

IC FPGA 165 I/O 256UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870559-EP4CE15U14A7N 696-EP4CE15U14A7N 544-3214-ND EP4CE15U14A7N EP4CE15U14A7N EP4CE15U14A7N EP4CE15U14A7N EP4CE15U14A7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14A7N Automotive 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA Cyclone IV E Family 15408 Cells 60nm Technology 1.2V/1.5V/1.8V/2.5V/3V/3.3V 256-Pin UBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-UBGA (14x14) Other; Tray Other; 256-LFBGA Other; UBGA Other; 256-LFBGA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pins 256 256
Supply Voltage Other; 1.2 V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details