Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE15F17I8L

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4CE15F17I8L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CE15F17I8L-ND
FPGAs (Field Programmable Gate Array) EP4CE15F17I8L-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE15F17I8L
FPGA - Field Programmable Gate Array EP4CE15F17I8L
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 165 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 165 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F17I8L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15F17I8L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE15F17I8L
IC FPGA 165 I/O 256FBGA

IC FPGA 165 I/O 256FBGA

Supplier's Site
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA - EP4CE15F17I8L - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA
EP4CE15F17I8L
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA EP4CE15F17I8L
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE15F17I8L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE15F17I8L
FPGAs (Field Programmable Gate Array) EP4CE15F17I8L
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F17I8L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15F17I8L
Embedded - FPGAs (Field Programmable Gate Array) EP4CE15F17I8L
IC FPGA 165 I/O 256FBGA

IC FPGA 165 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4CE15F17I8L-ND EP4CE15F17I8L EP4CE15F17I8L EP4CE15F17I8L EP4CE15F17I8L EP4CE15F17I8L
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; TFBGA Other; 256-LBGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.97V ~ 1.03V
Unlock Full Specs
to access all available technical data