Intel Corporation FPGA Programmable Logic Device EP4CE115F23I8LN

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE115F23I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE115F23I8LN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE115F23I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE115F23I8LN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE115F23I8LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE115F23I8LN
FPGA Programmable Logic Device 696-EP4CE115F23I8LN
FPGA - Field Programmable Gate Array Product overview: EP4CE115F23I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE115F23I8LN can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE115F23I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE115F23I8LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE115F23I8LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CE115F23I8LN-ND
FPGAs (Field Programmable Gate Array) EP4CE115F23I8LN-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 280 3981312 114480 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 280 3981312 114480 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE115F23I8LN - 710122-EP4CE115F23I8LN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE115F23I8LN
710122-EP4CE115F23I8LN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE115F23I8LN 710122-EP4CE115F23I8LN
Manufacturer: Altera Win Source Part Number: 710122-EP4CE115F23I8 LN Series: Cyclone IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 0.97 V ~ 1.03 V Number of I/O: 280 Number of LABs/CLBs: 7155 Number of Logic Elements/Cells: 114480 Total RAM Bits: 3981312 Family Name: EP4CE115 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): XA6SLX75T-3FGG484I; XA6SLX45-2FGG484Q; XA6SLX75T-3FGG484Q; ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 710122-EP4CE115F23I8LN
Series: Cyclone IV E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 484-BGA
Mounting: SMD
Operating Supply Voltage: 0.97 V ~ 1.03 V
Number of I/O: 280
Number of LABs/CLBs: 7155
Number of Logic Elements/Cells: 114480
Total RAM Bits: 3981312
Family Name: EP4CE115
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): XA6SLX75T-3FGG484I; XA6SLX45-2FGG484Q; XA6SLX75T-3FGG484Q;
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE115F23I8LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE115F23I8LN
Embedded - FPGAs (Field Programmable Gate Array) EP4CE115F23I8LN
IC FPGA 280 I/O 484FBGA

IC FPGA 280 I/O 484FBGA

Supplier's Site Datasheet
IC FPGA 280 I/O 484FBGA - 386-EP4CE115F23I8LN - Utmel Electronic Limited
Hong Kong, China
IC FPGA 280 I/O 484FBGA
386-EP4CE115F23I8LN
IC FPGA 280 I/O 484FBGA 386-EP4CE115F23I8LN
IC FPGA 280 I/O 484FBGA

IC FPGA 280 I/O 484FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE115F23I8LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE115F23I8LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE115F23I8LN
IC FPGA 280 I/O 484FBGA

IC FPGA 280 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE115F23I8LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE115F23I8LN
FPGAs (Field Programmable Gate Array) EP4CE115F23I8LN
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 280 3981312 114480 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 280 3981312 114480 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE115F23I8LN - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE115F23I8LN
FPGAs (Field Programmable Gate Array) EP4CE115F23I8LN
IC FPGA 280 I/O 484FBGA

IC FPGA 280 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE115F23I8LN
FPGA - Field Programmable Gate Array EP4CE115F23I8LN
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 7155 LABs 280 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 7155 LABs 280 IOs

Buy Now Datasheet
FPGA 114480 Cells 60nm Technology 1V/1.2V 484-Pin FBGA - EP4CE115F23I8LN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 114480 Cells 60nm Technology 1V/1.2V 484-Pin FBGA
EP4CE115F23I8LN
FPGA 114480 Cells 60nm Technology 1V/1.2V 484-Pin FBGA EP4CE115F23I8LN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE115F23I8LN EP4CE115F23I8LN-ND 710122-EP4CE115F23I8LN EP4CE115F23I8LN 386-EP4CE115F23I8LN EP4CE115F23I8LN EP4CE115F23I8LN EP4CE115F23I8LN EP4CE115F23I8LN EP4CE115F23I8LN
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE115F23I8LN Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 280 I/O 484FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 114480 Cells 60nm Technology 1V/1.2V 484-Pin FBGA
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA Other; 484-BGA Other; FBGA
Internal Frequency 200 MHz 362 MHz
User I/Os 280 pins 280 pins 280 pins
Supply Voltage Other; 1 V Other; 0.97 V ~ 1.03 V Other; 1V Other Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VGC599-3 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details