Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE10F17C8

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4CE10F17C8-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CE10F17C8-ND
FPGAs (Field Programmable Gate Array) EP4CE10F17C8-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE10F17C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE10F17C8
FPGA Programmable Logic Device 696-EP4CE10F17C8
FPGA - Field Programmable Gate Array Product overview: EP4CE10F17C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10F17C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE10F17C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10F17C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8 - 845851-EP4CE10F17C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8
845851-EP4CE10F17C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8 845851-EP4CE10F17C8
Manufacturer: Intel Win Source Part Number: 845851-EP4CE10F17C8 Series: Cyclone® IV E Features: series Field Programmable Gate Array (FPGA) IC 179 423936 10320 Package: Tray Number of I/O: 179 Family Name: EP4CE10 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 967285, -EP4CE10F17C8

Manufacturer: Intel
Win Source Part Number: 845851-EP4CE10F17C8
Series: Cyclone® IV E
Features: series Field Programmable Gate Array (FPGA) IC 179 423936 10320
Package: Tray
Number of I/O: 179
Family Name: EP4CE10
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 967285, -EP4CE10F17C8

Buy Now Datasheet
FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA - EP4CE10F17C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA
EP4CE10F17C8
FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA EP4CE10F17C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE10F17C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE10F17C8
FPGAs (Field Programmable Gate Array) EP4CE10F17C8
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE10F17C8
Embedded - FPGAs (Field Programmable Gate Array) EP4CE10F17C8
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE10F17C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE10F17C8
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE10F17C8
FPGA - Field Programmable Gate Array EP4CE10F17C8
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 179 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 179 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4CE10F17C8-ND 696-EP4CE10F17C8 845851-EP4CE10F17C8 EP4CE10F17C8 EP4CE10F17C8 EP4CE10F17C8 EP4CE10F17C8 EP4CE10F17C8
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8 FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; Tray Other; TFBGA Other; 256-LBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LC-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details