Intel Corporation OEM Souring EP3SL340F1517C5N

Description
Category: OEM Souring Win Source Part Number: 1463071-EP3SL340F151 7C5N Manufacturer: Altera
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463071-EP3SL340F151 7C5N Manufacturer: Altera
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463071-EP3SL340F1517C5N - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463071-EP3SL340F151 7C5N Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463071-EP3SL340F1517C5N
Manufacturer: Altera

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463071-EP3SL340F1517C5N
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - GAL20V8-20LVC - Quarktwin Technology Ltd.
Specs
Device Type CPLD
Package Type Other; 28-PQCC
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-2 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 88 pins
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
CPLD Programmable Logic Device - 695-SLG46824V - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Device Type CPLD
Supply Voltage Other; 1.8 V to 5 V
Macrocells 19
View Details
4 suppliers