Texas Instruments DS90UB927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel DS90UB927QSQE/NOPB

Description
5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 40-WQFN -40 to 105
Request a Quote Datasheet
Description
5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 40-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UB927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB927QSQE/NOPB - Texas Instruments
Dallas, TX, United States
DS90UB927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel
DS90UB927QSQE/NOPB
DS90UB927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel DS90UB927QSQE/NOPB
5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 40-WQFN -40 to 105

5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 40-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-DS90UB927QSQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-DS90UB927QSQE/NOPBTR-ND
Serializers, Deserializers 296-DS90UB927QSQE/NOPBTR-ND
2.975Gbps Serializer 13 Input 1 Output 40-WQFN (6x6)

2.975Gbps Serializer 13 Input 1 Output 40-WQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UB927QSQE/NOPB 296-DS90UB927QSQE/NOPBTR-ND
Product Name DS90UB927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel Serializers, Deserializers
Package Type Other; WQFN Other; 40-WFQFN Exposed Pad
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV8028 8 Channel 10:1 Serializer - DS92LV8028TUF/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN65HVS881 8 input, wide 10-34V digital-input serializer with Parity for industrial digital inputs - SN65HVS881PWP - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB926QSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB914A-Q1 25-100MHz 10/12-Bit FPD-Link III Deserializer - DS90UB914ATRHSTQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers