Intel Corporation OEM Souring EP3SE80F780C5N

Description
Category: OEM Souring Win Source Part Number: 1463120-EP3SE80F780C 5N Manufacturer: Altera
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463120-EP3SE80F780C 5N Manufacturer: Altera
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463120-EP3SE80F780C5N - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463120-EP3SE80F780C 5N Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463120-EP3SE80F780C5N
Manufacturer: Altera

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463120-EP3SE80F780C5N
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

DS90CR481 48-Bit LVDS Channel Link Serializer - 65 - 112 MHz - DS90CR481VJD/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP
View Details
2 suppliers
Embedded - PLDs (Programmable Logic Device) - 8103608SA - Lingto Electronic Limited
Specs
Device Type SPLD
Macrocells 8
Package Type Other; 20-CFlatpack
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
CPLD Programmable Logic Device - 695-SLG46621V - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Device Type CPLD
Supply Voltage Other; 1.71V ~ 1.89V, 3V ~ 3.6V, 4.5V ~ 5.5V
Macrocells 1
View Details
4 suppliers