The DS92LV2422 is a 24-bit Channel Link II deserializer that converts a high-speed CML serial stream with embedded clock into a 24-bit parallel LVCMOS data interface and a 3-bit control bus, supporting 10 MHz to 75 MHz operation. It features adjustable input receiver equalization, a LOCK pin for real-time link status, output slew control, and spread spectrum clocking to minimize EMI. The device operates from -40°C to 85°C and includes an integrated 100-ohm termination for AC-coupled STP cable interfaces up to 10 meters. It is offered in a 60-pin WQFN package measuring 9.00 mm × 9.00 mm and supports 1.8-V or 3.3-V LVCMOS I/O interfaces. The deserializer locks to incoming data without an external reference clock. A built-in at-speed BIST mode enables link integrity diagnostics.
10 to 75 MHz, 24-bit Channel-Link II Deserializer 60-WQFN -40 to 85
2.1Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
2.1Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
2.1Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS92LV2422SQE/NOPB | DS92LV2422SQE/NOPBDKR-ND |
| Product Name | DS92LV2422 10 to 75 MHz, 24-bit Channel-Link II Deserializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 60-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |