Intel Corporation FPGAs (Field Programmable Gate Array) EP2S180F1508I4N

Description
Stratix® II Field Programmable Gate Array (FPGA) IC 1170 9383040 179400 1508-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® II Field Programmable Gate Array (FPGA) IC 1170 9383040 179400 1508-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2166-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2166-ND
FPGAs (Field Programmable Gate Array) 544-2166-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 1170 9383040 179400 1508-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 1170 9383040 179400 1508-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508I4N - 203747-EP2S180F1508I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508I4N
203747-EP2S180F1508I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508I4N 203747-EP2S180F1508I4N
Manufacturer: Altera Win Source Part Number: 203747-EP2S180F1508I 4N Mounting: SMD (SMT) Number of I/O: 1170 Number of LABs/CLBs: 8970 Number of Logic Elements/Cells: 179400 Total RAM Bits: 9383040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1508-FBGA (30x30) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203747-EP2S180F1508I4N
Mounting: SMD (SMT)
Number of I/O: 1170
Number of LABs/CLBs: 8970
Number of Logic Elements/Cells: 179400
Total RAM Bits: 9383040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1508-FBGA (30x30)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2S180F1508I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S180F1508I4N
717MHz FPGA Programmable Logic Device 696-EP2S180F1508I4N
Field Programmable Gate Array, 8970 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, FBGA-1508 Product overview: EP2S180F1508I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1508I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 8970 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, FBGA-1508 Product overview: EP2S180F1508I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1508I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S180F1508I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S180F1508I4N
IC FPGA 1170 I/O 1508FBGA

IC FPGA 1170 I/O 1508FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S180F1508I4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S180F1508I4N
FPGAs (Field Programmable Gate Array) EP2S180F1508I4N
IC FPGA 1170 I/O 1508FBGA

IC FPGA 1170 I/O 1508FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S180F1508I4N
FPGA - Field Programmable Gate Array EP2S180F1508I4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 8970 LABs 1170 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 8970 LABs 1170 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S180F1508I4N
Embedded - FPGAs (Field Programmable Gate Array) EP2S180F1508I4N
IC FPGA 1170 I/O 1508FBGA

IC FPGA 1170 I/O 1508FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S180F1508I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S180F1508I4N
FPGAs (Field Programmable Gate Array) EP2S180F1508I4N
Stratix® II Field Programmable Gate Array (FPGA) IC 1170 9383040 179400 1508-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 1170 9383040 179400 1508-BBGA, FCBGA

Buy Now Datasheet
FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2S180F1508I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2S180F1508I4N
FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2S180F1508I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2166-ND 203747-EP2S180F1508I4N 696-EP2S180F1508I4N EP2S180F1508I4N EP2S180F1508I4N EP2S180F1508I4N EP2S180F1508I4N EP2S180F1508I4N EP2S180F1508I4N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508I4N 717MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
Package Type Other; 1508-BBGA, FCBGA Other; 1508-FBGA (30x30) Other; FBGA Other; 1508-BBGA, FCBGA Other; 1508-BBGA, FCBGA Other; FC-FBGA
Pins 1508
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 179400 179400 179400 179400
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data