Intel Corporation OEM Souring EP2S15F672I6N

Description
Category: OEM Souring Win Source Part Number: 1463142-EP2S15F672I6 N Manufacturer: Altera
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463142-EP2S15F672I6 N Manufacturer: Altera
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463142-EP2S15F672I6N - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463142-EP2S15F672I6 N Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463142-EP2S15F672I6N
Manufacturer: Altera

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463142-EP2S15F672I6N
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

DS90UA102-Q1 Multi-Channel Digital Audio Deserializer - DS90UA102TRHSJQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Device Type FPGA
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
CPLDs (Complex Programmable Logic Devices) - 1695-SLG46826GDKR-ND - DigiKey
Specs
Device Type CPLD
Package Type TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers