Standard High-Speed PAL circuits with 8 inputs, 4 registered outputs, and 3-state buffer outputs, available in a 20-pin LCCC package, characterized for operation from -55°C to 125°C with a minimum operating frequency of 16 MHz for the A-2 series.
Standard High-Speed PAL<R> Circuits 20-LCCC -55 to 125
Standard High-Speed PAL Circuits 20-LCCC -55 to 125 Product overview: PAL16R4A-2MFKB from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-PAL16R4A-2MFKB can be used for catalog matching and distributor lookup.
* Programmable Logic Device (PLD) IC Macrocells
PAL® Programmable Logic Device (PLD) IC 4 Macrocells 20-LCCC (8.89x8.89)
STANDARD HIGH-SPEED PAL CIRCUITS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | PAL16R4A-2MFKB | 719-PAL16R4A-2MFKB | PAL16R4A-2MFKB | PAL16R4A-2MFKB | PAL16R4A-2MFKB |
| Product Name | PAL16R4A-2M Standard High-Speed PAL<R> Circuits | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; CFP,LCCC | Other; 20-CLCC | LCCC |