Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484I4N EP2S15F484I4N

Description
Manufacturer: Altera Win Source Part Number: 081069-EP2S15F484I4N Mounting: SMD (SMT) Number of I/O: 342 Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081069-EP2S15F484I4N Mounting: SMD (SMT) Number of I/O: 342 Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484I4N - 081069-EP2S15F484I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484I4N
081069-EP2S15F484I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484I4N 081069-EP2S15F484I4N
Manufacturer: Altera Win Source Part Number: 081069-EP2S15F484I4N Mounting: SMD (SMT) Number of I/O: 342 Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081069-EP2S15F484I4N
Mounting: SMD (SMT)
Number of I/O: 342
Number of LABs/CLBs: 780
Number of Logic Elements/Cells: 15600
Total RAM Bits: 419328
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
711MHz 1.2V FPGA Programmable Logic Device - 696-EP2S15F484I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
711MHz 1.2V FPGA Programmable Logic Device
696-EP2S15F484I4N
711MHz 1.2V FPGA Programmable Logic Device 696-EP2S15F484I4N
FPGA, 780 LABs, 15.6K Cells, 711MHz, 1.2V, FBGA-484 Product overview: EP2S15F484I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 711MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 711MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F484I4N can be used for catalog matching and distributor lookup.

FPGA, 780 LABs, 15.6K Cells, 711MHz, 1.2V, FBGA-484 Product overview: EP2S15F484I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 711MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 711MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F484I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1878-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1878-ND
FPGAs (Field Programmable Gate Array) 544-1878-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S15F484I4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S15F484I4N
FPGAs (Field Programmable Gate Array) EP2S15F484I4N
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F484I4N
Embedded - FPGAs (Field Programmable Gate Array) EP2S15F484I4N
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site Datasheet
FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA - EP2S15F484I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA
EP2S15F484I4N
FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA EP2S15F484I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F484I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S15F484I4N
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S15F484I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S15F484I4N
FPGAs (Field Programmable Gate Array) EP2S15F484I4N
Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S15F484I4N
FPGA - Field Programmable Gate Array EP2S15F484I4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 342 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 342 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 081069-EP2S15F484I4N 696-EP2S15F484I4N 544-1878-ND EP2S15F484I4N EP2S15F484I4N EP2S15F484I4N EP2S15F484I4N EP2S15F484I4N EP2S15F484I4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484I4N 711MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 15600 15600 15600 15600
Package Type Other; 484-FBGA (23x23) Other; FBGA Other; 484-BBGA Other; 484-BBGA Other; FC-FBGA Other; 484-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Internal Frequency 711 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details